Brother International Corporation Tape, Black On Blue, 18Mm W, 8M L; Label Tape Type Brother TZE-541

Description
TAPE, BLACK ON BLUE, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON BLUE, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Blue, 18Mm W, 8M L; Label Tape Type Brother - 07WX9672 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Blue, 18Mm W, 8M L; Label Tape Type Brother
07WX9672
Tape, Black On Blue, 18Mm W, 8M L; Label Tape Type Brother 07WX9672
TAPE, BLACK ON BLUE, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

TAPE, BLACK ON BLUE, 18MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9672
Product Name Tape, Black On Blue, 18Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details