Brother International Corporation Tape, Black On Blue, 9Mm W, 8M L; Label Tape Type Brother TZE-521

Description
TAPE, BLACK ON BLUE, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON BLUE, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Blue, 9Mm W, 8M L; Label Tape Type Brother - 07WX9670 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Blue, 9Mm W, 8M L; Label Tape Type Brother
07WX9670
Tape, Black On Blue, 9Mm W, 8M L; Label Tape Type Brother 07WX9670
TAPE, BLACK ON BLUE, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

TAPE, BLACK ON BLUE, 9MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Blue; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9670
Product Name Tape, Black On Blue, 9Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Tape
Thickness 0.0085 inches (0.2159 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details