Brother International Corporation Tape, Black On Red, 18Mm W, 8M L; Label Tape Type Brother TZE-441

Description
TAPE, BLACK ON RED, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON RED, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Red, 18Mm W, 8M L; Label Tape Type Brother - 07WX9669 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Red, 18Mm W, 8M L; Label Tape Type Brother
07WX9669
Tape, Black On Red, 18Mm W, 8M L; Label Tape Type Brother 07WX9669
TAPE, BLACK ON RED, 18MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

TAPE, BLACK ON RED, 18MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:18mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9669
Product Name Tape, Black On Red, 18Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details