Brother International Corporation Tape, Black On Red, 9Mm W, 8M L; Label Tape Type Brother TZE-421

Description
TAPE, BLACK ON RED, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZe RoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON RED, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Red, 9Mm W, 8M L; Label Tape Type Brother - 07WX9667 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Red, 9Mm W, 8M L; Label Tape Type Brother
07WX9667
Tape, Black On Red, 9Mm W, 8M L; Label Tape Type Brother 07WX9667
TAPE, BLACK ON RED, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZe RoHS Compliant: Yes

TAPE, BLACK ON RED, 9MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Red; For Use With:Brother P-touch Label Printers; Product Range:TZe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9667
Product Name Tape, Black On Red, 9Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details