Brother International Corporation Labeling Tape, White On Black, 18Mm W, 8M L; Tape Width Brother TZE-345

Description
LABELING TAPE, WHITE ON BLACK, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, WHITE ON BLACK, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, White On Black, 18Mm W, 8M L; Tape Width Brother - 07WX9666 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, White On Black, 18Mm W, 8M L; Tape Width Brother
07WX9666
Labeling Tape, White On Black, 18Mm W, 8M L; Tape Width Brother 07WX9666
LABELING TAPE, WHITE ON BLACK, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes

LABELING TAPE, WHITE ON BLACK, 18MM W, 8M L; Tape Width:18mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9666
Product Name Labeling Tape, White On Black, 18Mm W, 8M L; Tape Width Brother
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details