Brother International Corporation Labeling Tape, White On Black, 12Mm W, 8M L; Tape Width Brother TZE-335

Description
LABELING TAPE, WHITE ON BLACK, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, WHITE ON BLACK, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, White On Black, 12Mm W, 8M L; Tape Width Brother - 07WX9664 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, White On Black, 12Mm W, 8M L; Tape Width Brother
07WX9664
Labeling Tape, White On Black, 12Mm W, 8M L; Tape Width Brother 07WX9664
LABELING TAPE, WHITE ON BLACK, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes

LABELING TAPE, WHITE ON BLACK, 12MM W, 8M L; Tape Width:12mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9664
Product Name Labeling Tape, White On Black, 12Mm W, 8M L; Tape Width Brother
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details