Brother International Corporation Tape, Gold On Black, 12Mm W, 8M L; Label Tape Type Brother TZE-334

Description
TAPE, GOLD ON BLACK, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Gold on Black; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Description
TAPE, GOLD ON BLACK, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Gold on Black; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, Gold On Black, 12mm W, 8m L is a laminated adhesive label tape designed for use with Brother P-touch label printers. The tape features a gold text on a black background, providing a clear and professional appearance for labeling applications. It is made from PET (Polyester) film, ensuring durability and resistance to wear. The product is RoHS compliant, indicating it meets environmental safety standards. This tape is suitable for a variety of labeling tasks, making it a versatile choice for engineers and professionals in need of reliable labeling solutions.

Datasheet Summary
Powered by GS/AI

Tape, Gold On Black, 12mm W, 8m L is a laminated adhesive label tape designed for use with Brother P-touch label printers. The tape features a gold text on a black background, providing a clear and professional appearance for labeling applications. It is made from PET (Polyester) film, ensuring durability and resistance to wear. The product is RoHS compliant, indicating it meets environmental safety standards. This tape is suitable for a variety of labeling tasks, making it a versatile choice for engineers and professionals in need of reliable labeling solutions.

Suppliers

Company
Product
Description
Supplier Links
Tape, Gold On Black, 12Mm W, 8M L; Label Tape Type Brother - 07WX9663 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Gold On Black, 12Mm W, 8M L; Label Tape Type Brother
07WX9663
Tape, Gold On Black, 12Mm W, 8M L; Label Tape Type Brother 07WX9663
TAPE, GOLD ON BLACK, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Gold on Black; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

TAPE, GOLD ON BLACK, 12MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Gold on Black; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9663
Product Name Tape, Gold On Black, 12Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details