The Labeling Tape, White On Black, 6Mm W, 8M L is designed for use with Brother P-touch label printers that are compatible with TZ tape. This tape features a width of 6 mm and a length of 8 meters, making it suitable for various labeling applications. The tape is made from laminated PET (polyester film), ensuring durability and resistance to wear. It is compliant with RoHS standards, indicating that it meets environmental safety regulations. This product is ideal for engineers looking for reliable labeling solutions in their projects.
LABELING TAPE, WHITE ON BLACK, 6MM W, 8M L; Tape Width:6mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:White on Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Label Materials |
| Product Number | 07WX9660 |
| Product Name | Labeling Tape, White On Black, 6Mm W, 8M L; Tape Width Brother |
| Color | White on Black |