Brother International Corporation Tape, Blue On White, 24Mm W, 8M L; Label Tape Type Brother TZE-253

Description
TAPE, BLUE ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Blue on White; For Use With:Brother PT- RoHS Compliant: Yes
Datasheet
Description
TAPE, BLUE ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Blue on White; For Use With:Brother PT- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Blue On White, 24Mm W, 8M L; Label Tape Type Brother - 15J0187 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Blue On White, 24Mm W, 8M L; Label Tape Type Brother
15J0187
Tape, Blue On White, 24Mm W, 8M L; Label Tape Type Brother 15J0187
TAPE, BLUE ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Blue on White; For Use With:Brother PT- RoHS Compliant: Yes

TAPE, BLUE ON WHITE, 24MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Blue on White; For Use With:Brother PT- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 15J0187
Product Name Tape, Blue On White, 24Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details