Brother International Corporation Labeling Tape, Red On White, 24Mm W, 8M L; Tape Width Brother TZE-252

Description
LABELING TAPE, RED ON WHITE, 24MM W, 8M L; Tape Width:24mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Red on White RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, RED ON WHITE, 24MM W, 8M L; Tape Width:24mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Red on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Red On White, 24Mm W, 8M L; Tape Width Brother - 15J0186 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Red On White, 24Mm W, 8M L; Tape Width Brother
15J0186
Labeling Tape, Red On White, 24Mm W, 8M L; Tape Width Brother 15J0186
LABELING TAPE, RED ON WHITE, 24MM W, 8M L; Tape Width:24mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Red on White RoHS Compliant: Yes

LABELING TAPE, RED ON WHITE, 24MM W, 8M L; Tape Width:24mm; Tape Material:Polyester; For Use With:Brother P-touch Label Printers; Product Range:TZ Tape; Body Material:Laminated PET (Polyester Film); Colour:Red on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 15J0186
Product Name Labeling Tape, Red On White, 24Mm W, 8M L; Tape Width Brother
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double Coated Glass Cloth Tape - 2905-10R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Glass Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details