Brother International Corporation Tape, Red On White, 12Mm W, 8M L; Label Tape Type Brother TZE-232

Description
TAPE, RED ON WHITE, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Red on White; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet
Description
TAPE, RED ON WHITE, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Red on White; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Red On White, 12Mm W, 8M L; Label Tape Type Brother - 07WX9655 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Red On White, 12Mm W, 8M L; Label Tape Type Brother
07WX9655
Tape, Red On White, 12Mm W, 8M L; Label Tape Type Brother 07WX9655
TAPE, RED ON WHITE, 12MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Red on White; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

TAPE, RED ON WHITE, 12MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Red on White; For Use With:Brother P-touch Label Printers; Product Range:TZeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9655
Product Name Tape, Red On White, 12Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details