Brother International Corporation Labeling Tape, Red On White, 9Mm W, 8M L; Tape Width Brother TZE-222

Description
LABELING TAPE, RED ON WHITE, 9MM W, 8M L; Tape Width:9mm; Tape Material:Polyester; For Use With:Brother PT-300, 310, 340(C), 200, 1200, 1250, 540(C), 350 TZ Tape Machines; Product Range:TZ Tape; Colour:Red on WHite; Width:9mm RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, RED ON WHITE, 9MM W, 8M L; Tape Width:9mm; Tape Material:Polyester; For Use With:Brother PT-300, 310, 340(C), 200, 1200, 1250, 540(C), 350 TZ Tape Machines; Product Range:TZ Tape; Colour:Red on WHite; Width:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Red On White, 9Mm W, 8M L; Tape Width Brother - 07WX9652 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Red On White, 9Mm W, 8M L; Tape Width Brother
07WX9652
Labeling Tape, Red On White, 9Mm W, 8M L; Tape Width Brother 07WX9652
LABELING TAPE, RED ON WHITE, 9MM W, 8M L; Tape Width:9mm; Tape Material:Polyester; For Use With:Brother PT-300, 310, 340(C), 200, 1200, 1250, 540(C), 350 TZ Tape Machines; Product Range:TZ Tape; Colour:Red on WHite; Width:9mm RoHS Compliant: Yes

LABELING TAPE, RED ON WHITE, 9MM W, 8M L; Tape Width:9mm; Tape Material:Polyester; For Use With:Brother PT-300, 310, 340(C), 200, 1200, 1250, 540(C), 350 TZ Tape Machines; Product Range:TZ Tape; Colour:Red on WHite; Width:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9652
Product Name Labeling Tape, Red On White, 9Mm W, 8M L; Tape Width Brother
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details