Brother International Corporation Tape, Black On Clear, 36Mm W, 8M L; Label Tape Type Brother TZE-161

Description
TAPE, BLACK ON CLEAR, 36MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:36mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother RoHS Compliant: Yes
Datasheet
Description
TAPE, BLACK ON CLEAR, 36MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:36mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Clear, 36Mm W, 8M L; Label Tape Type Brother - 19J0552 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Clear, 36Mm W, 8M L; Label Tape Type Brother
19J0552
Tape, Black On Clear, 36Mm W, 8M L; Label Tape Type Brother 19J0552
TAPE, BLACK ON CLEAR, 36MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:36mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother RoHS Compliant: Yes

TAPE, BLACK ON CLEAR, 36MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:36mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Transparent; For Use With:Brother RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19J0552
Product Name Tape, Black On Clear, 36Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 14 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details