Brother International Corporation Tape, Black On Green, 9Mm W, 8M L; Label Tape Type Brother TZ-721

Description
TAPE, BLACK ON GREEN, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Green; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: NA
Datasheet
Description
TAPE, BLACK ON GREEN, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Green; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black On Green, 9Mm W, 8M L; Label Tape Type Brother - 07WX9677 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black On Green, 9Mm W, 8M L; Label Tape Type Brother
07WX9677
Tape, Black On Green, 9Mm W, 8M L; Label Tape Type Brother 07WX9677
TAPE, BLACK ON GREEN, 9MM W, 8M L; Label Tape Type:Adhesive-Lamina ted; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Green; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: NA

TAPE, BLACK ON GREEN, 9MM W, 8M L; Label Tape Type:Adhesive-Laminated; Tape Length:8m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Green; For Use With:Brother P-touch Label Printers; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9677
Product Name Tape, Black On Green, 9Mm W, 8M L; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details