Brother International Corporation Tape, Black/yellow, 24Mm; Label Tape Type Brother TX651

Description
TAPE, BLACK/YELLOW, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet
Description
TAPE, BLACK/YELLOW, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black/yellow, 24Mm; Label Tape Type Brother - 07WX9625 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black/yellow, 24Mm; Label Tape Type Brother
07WX9625
Tape, Black/yellow, 24Mm; Label Tape Type Brother 07WX9625
TAPE, BLACK/YELLOW, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

TAPE, BLACK/YELLOW, 24MM; Label Tape Type:Adhesive-Laminated; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on Yellow; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9625
Product Name Tape, Black/yellow, 24Mm; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details