Brother International Corporation Tape, Black/white, 24Mm; Label Tape Type Brother TX251

Description
TAPE, BLACK/WHITE, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet
Description
TAPE, BLACK/WHITE, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black/white, 24Mm; Label Tape Type Brother - 07WX9605 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black/white, 24Mm; Label Tape Type Brother
07WX9605
Tape, Black/white, 24Mm; Label Tape Type Brother 07WX9605
TAPE, BLACK/WHITE, 24MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

TAPE, BLACK/WHITE, 24MM; Label Tape Type:Adhesive-Laminated; Tape Length:15m; Tape Width:24mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9605
Product Name Tape, Black/white, 24Mm; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details