Brother International Corporation Tape, Black/white, 12Mm; Label Tape Type Brother TX231

Description
TAPE, BLACK/WHITE, 12MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet
Description
TAPE, BLACK/WHITE, 12MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black/white, 12Mm; Label Tape Type Brother - 07WX9599 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black/white, 12Mm; Label Tape Type Brother
07WX9599
Tape, Black/white, 12Mm; Label Tape Type Brother 07WX9599
TAPE, BLACK/WHITE, 12MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

TAPE, BLACK/WHITE, 12MM; Label Tape Type:Adhesive-Laminated; Tape Length:15m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9599
Product Name Tape, Black/white, 12Mm; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Skived PTFE Tape - 2045-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details