Brother International Corporation Tape, Black/white, 6Mm; Label Tape Type Brother TX211

Description
TAPE, BLACK/WHITE, 6MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet
Description
TAPE, BLACK/WHITE, 6MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Black/white, 6Mm; Label Tape Type Brother - 07WX9597 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Black/white, 6Mm; Label Tape Type Brother
07WX9597
Tape, Black/white, 6Mm; Label Tape Type Brother 07WX9597
TAPE, BLACK/WHITE, 6MM; Label Tape Type:Adhesive-Lamina ted; Tape Length:15m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

TAPE, BLACK/WHITE, 6MM; Label Tape Type:Adhesive-Laminated; Tape Length:15m; Tape Width:6mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Brother PT-8000 Label Machines; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 07WX9597
Product Name Tape, Black/white, 6Mm; Label Tape Type Brother
Carrier / Backing Polyester; PET (Polyester) Film
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Performance Box Sealing Tape - 372 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Performance Box Sealing Tape
Thickness 0.0022 inches (0.0559 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details