Brother International Corporation Tape, 9Mm, Black/white; Label Tape Type Brother MK221BZ

Description
TAPE, 9MM, BLACK/WHITE; Label Tape Type:Self-Laminating ; Tape Length:8m; Tape Width:9mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product Range:-; Background Colour:White; RoHS Compliant: Yes
Datasheet
Description
TAPE, 9MM, BLACK/WHITE; Label Tape Type:Self-Laminating ; Tape Length:8m; Tape Width:9mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product Range:-; Background Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9Mm, Black/white; Label Tape Type Brother - 18J6417 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9Mm, Black/white; Label Tape Type Brother
18J6417
Tape, 9Mm, Black/white; Label Tape Type Brother 18J6417
TAPE, 9MM, BLACK/WHITE; Label Tape Type:Self-Laminating ; Tape Length:8m; Tape Width:9mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product Range:-; Background Colour:White; RoHS Compliant: Yes

TAPE, 9MM, BLACK/WHITE; Label Tape Type:Self-Laminating; Tape Length:8m; Tape Width:9mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother P-touch Label Printers; Product Range:-; Background Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 18J6417
Product Name Tape, 9Mm, Black/white; Label Tape Type Brother
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details