The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL18T040-BBRF6A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage configurations, including standard and special voltages. It features high ratio hypoid gearing, which enhances efficiency and durability, making it suitable for demanding industrial environments. The motor is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Additionally, it offers flexibility in mounting styles, accommodating various installation requirements. This product is backed by a two-year warranty, ensuring reliability for long-term use.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL18T040-BBRF6A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 98.0 In-lbs (113 kg-cm) |