The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL18T010-BPRE1C, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various horsepower ratings ranging from 1/50 to 1/6 HP, making it suitable for a range of industrial applications. It operates on single-phase standard voltages and offers flexibility with multiple voltage options, including special voltages. The motor features a robust construction with steel carbonitrided and die quenched gears, which enhances durability and extends operational life. Additionally, it is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The gear motor is designed for easy mounting with various configurations available, making it adaptable to different installation requirements.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL18T010-BPRE1C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 16.0 In-lbs (18.45 kg-cm) |