The Mini Series Rt-angle Foot Mount Gear Motor Type H from Brother International Corporation, specifically part number HL18L080-BBRE2C, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, allowing for flexible mounting options. The motor is available in multiple voltage configurations, including standard and special voltages, which can be specified during ordering. The gear motor is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Its robust construction includes steel carbonitrided and die quenched gears, contributing to a longer operational lifespan. This product is ideal for engineers seeking a reliable and efficient solution for their power transmission needs.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL18L080-BBRE2C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 119.0 In-lbs (137 kg-cm) |