The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL18L060-BBRF1A, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, making it suitable for space-constrained environments. It operates on single-phase standard voltages and offers a range of horsepower options from 1/50 to 1/6 HP. The motor is equipped with high-quality steel carbonitrided gears, which enhance durability and extend operational life. It is lubricated for life with synthetic grease, reducing maintenance needs. The gear motor is available in various voltage configurations, providing flexibility for different applications. Its robust construction and energy-efficient design make it a viable option for engineers seeking reliable performance in their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL18L060-BBRF1A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 147.0 In-lbs (169 kg-cm) |