The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15T160-BBLD2C, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various horsepower ratings, including 1/50 to 1/6 HP, and supports multiple voltage options, making it versatile for different industrial needs. It features high ratio hypoid gearing, which enhances efficiency and durability, similar to automotive differentials. The motor is lubricated for life with high-grade synthetic grease and is sealed with machine slip fit "O" rings, reducing maintenance requirements. Its design allows for flexibility in mounting configurations, accommodating various installation scenarios. This product is suitable for engineers seeking reliable and energy-efficient gear motors for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15T160-BBLD2C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 146.0 In-lbs (168 kg-cm) |