The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15T010-BWBLC1N, is designed for applications requiring compact and efficient power transmission. It operates within a range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. The motor features a right-angle configuration, which allows for flexible mounting options. It is available in multiple voltage configurations, including standard single-phase voltages, and is designed for high efficiency with a robust construction that includes steel carbonitrided gears for extended lifespan. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. This product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15T010-BWBLC1N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 6.0 In-lbs (6.92 kg-cm) |