The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15L160-BBLD2N, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor is available in various horsepower ratings ranging from 1/50 to 1/6 HP, making it suitable for a range of industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor operates on single-phase standard voltages and offers multiple voltage choices, including options for 50Hz and 60Hz operation. The gear motor is constructed with high-quality materials, including steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. Additionally, it is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Engineers considering this product should note its energy-efficient design and the availability of various mounting configurations, which can enhance versatility in different applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15L160-BBLD2N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 146.0 In-lbs (168 kg-cm) |