The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HL15L040-BWBLD2N, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage options, including standard single-phase voltages. It features high ratio hypoid gearing, which enhances efficiency and durability, making it suitable for demanding industrial environments. The motor is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Additionally, it offers flexibility in mounting configurations, accommodating various installation requirements. The robust construction includes steel carbonitrided and die quenched gears, contributing to a longer operational lifespan. This product is ideal for engineers seeking reliable and energy-efficient gear motors for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HL15L040-BWBLD2N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 39.0 In-lbs (44.97 kg-cm) |