The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF22L450-BMLC1A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial applications. It features a right-angle configuration, which allows for flexible mounting options, and is constructed with high-quality materials to ensure durability and longevity. The motor is available in multiple voltage options, including standard single-phase voltages, and is designed to operate efficiently at different frequencies. It incorporates advanced hypoid gearing technology, which enhances its performance and efficiency, similar to automotive differentials. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs and downtime. Engineers considering this product will benefit from its robust design, energy efficiency, and versatility in mounting configurations, making it a reliable choice for various mechanical applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF22L450-BMLC1A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 222.0 In-lbs (256 kg-cm) |