Brother International Corporation Mini Series Rt-angle Foot Mount Gear Motor Type H HF22L375-BPLC1N

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF22L375-BPLC1N, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard and special voltages, ensuring compatibility with different electrical systems. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Its robust construction includes steel carbonitrided and die quenched gears, contributing to a longer operational lifespan. This product is ideal for engineers seeking a reliable and efficient solution for their power transmission requirements.

Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF22L375-BPLC1N, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard and special voltages, ensuring compatibility with different electrical systems. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Its robust construction includes steel carbonitrided and die quenched gears, contributing to a longer operational lifespan. This product is ideal for engineers seeking a reliable and efficient solution for their power transmission requirements.

Suppliers

Company
Product
Description
Supplier Links
Mini Series Rt-angle Foot Mount Gear Motor Type H - HF22L375-BPLC1N - Brother International Corporation
Bridgewater, NJ, USA
Mini Series Rt-angle Foot Mount Gear Motor Type H
HF22L375-BPLC1N
Mini Series Rt-angle Foot Mount Gear Motor Type H HF22L375-BPLC1N
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number HF22L375-BPLC1N
Product Name Mini Series Rt-angle Foot Mount Gear Motor Type H
Phase Single-phase
Output Power 0.0200 HP
Continuous Torque 185.0 In-lbs (213 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1406 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details