The Mini Series Rt-angle Foot Mount Gear Motor Type H, specifically part number HF18T080-BBRG6C, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard single-phase voltages, and is designed for high efficiency with a robust construction that includes steel carbonitrided and die quenched gears. This design contributes to a longer operational life and reduced maintenance needs, as the unit is lubricated for life with high-grade synthetic grease and sealed to prevent contamination. Engineers considering this gear motor will find it beneficial for applications that demand reliability and energy efficiency, particularly in environments where space is limited. The product also comes with a two-year warranty, providing additional assurance of its quality and durability.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF18T080-BBRG6C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.1000 HP |
| Continuous Torque | 279.0 In-lbs (322 kg-cm) |