Brother International Corporation Mini Series Rt-angle Foot Mount Gear Motor Type H HF18L030-BMRE2C

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF18L030-BMRE2C, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/30 HP (approximately 25W) and is suitable for various voltage configurations, including standard voltages of 115V, 220V, and 230V, with options for 50Hz and 60Hz operation. The motor features a robust construction with steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The gear motor is designed for flexibility in mounting, accommodating various configurations, and is equipped with hypoid gearing, which enhances efficiency and performance. Engineers considering this product should note its energy-efficient design and the availability of multiple voltage options, making it suitable for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF18L030-BMRE2C, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/30 HP (approximately 25W) and is suitable for various voltage configurations, including standard voltages of 115V, 220V, and 230V, with options for 50Hz and 60Hz operation. The motor features a robust construction with steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The gear motor is designed for flexibility in mounting, accommodating various configurations, and is equipped with hypoid gearing, which enhances efficiency and performance. Engineers considering this product should note its energy-efficient design and the availability of multiple voltage options, making it suitable for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Mini Series Rt-angle Foot Mount Gear Motor Type H - HF18L030-BMRE2C - Brother International Corporation
Bridgewater, NJ, USA
Mini Series Rt-angle Foot Mount Gear Motor Type H
HF18L030-BMRE2C
Mini Series Rt-angle Foot Mount Gear Motor Type H HF18L030-BMRE2C
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number HF18L030-BMRE2C
Product Name Mini Series Rt-angle Foot Mount Gear Motor Type H
Phase Three-phase
Output Power 0.0500 HP
Continuous Torque 47.0 In-lbs (54.19 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details