The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15T160-BBLD5N, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard and special voltages, catering to different operational requirements. The gear motor is lubricated for life with high-grade synthetic grease, reducing maintenance needs and downtime. Its construction includes durable materials, ensuring longevity and reliability in demanding environments. This product is ideal for engineers seeking a robust and efficient solution for their power transmission needs.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF15T160-BBLD5N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 146.0 In-lbs (168 kg-cm) |