Brother International Corporation Mini Series Rt-angle Foot Mount Gear Motor Type H HF15T080-BBLC5C

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15T080-BBLC5C, is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, which allows for flexible mounting options. It is available in various horsepower ratings, specifically from 1/50 HP to 1/6 HP, making it suitable for a range of industrial applications. The motor operates on single-phase standard voltages and offers multiple voltage options, including 115V, 220V, and 230V, with corresponding RPM ratings that vary based on the voltage selected. The gear motor is equipped with high-quality steel carbonitrided gears, which enhance durability and extend operational life. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. Engineers considering this product should note its energy-efficient design and the availability of various mounting configurations, which can be advantageous in space-constrained environments. The product is also backed by a two-year warranty, providing assurance of its reliability.

Datasheet Summary
Powered by GS/AI

The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15T080-BBLC5C, is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, which allows for flexible mounting options. It is available in various horsepower ratings, specifically from 1/50 HP to 1/6 HP, making it suitable for a range of industrial applications. The motor operates on single-phase standard voltages and offers multiple voltage options, including 115V, 220V, and 230V, with corresponding RPM ratings that vary based on the voltage selected. The gear motor is equipped with high-quality steel carbonitrided gears, which enhance durability and extend operational life. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. Engineers considering this product should note its energy-efficient design and the availability of various mounting configurations, which can be advantageous in space-constrained environments. The product is also backed by a two-year warranty, providing assurance of its reliability.

Suppliers

Company
Product
Description
Supplier Links
Mini Series Rt-angle Foot Mount Gear Motor Type H - HF15T080-BBLC5C - Brother International Corporation
Bridgewater, NJ, USA
Mini Series Rt-angle Foot Mount Gear Motor Type H
HF15T080-BBLC5C
Mini Series Rt-angle Foot Mount Gear Motor Type H HF15T080-BBLC5C
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number HF15T080-BBLC5C
Product Name Mini Series Rt-angle Foot Mount Gear Motor Type H
Phase Single-phase
Output Power 0.0200 HP
Continuous Torque 44.0 In-lbs (50.73 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-5N Series AC Right Angle Gearmotor - 1678 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details