The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15R080-BBLC5C, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage options, including standard voltages for both 50Hz and 60Hz applications. It is equipped with high-quality steel carbonitrided gears, which enhance durability and extend the operational lifespan. The gear motor is lubricated for life with synthetic grease, minimizing maintenance needs and downtime. Engineers considering this product will benefit from its robust construction, energy efficiency, and versatility in mounting configurations, making it a reliable choice for demanding environments.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF15R080-BBLC5C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 44.0 In-lbs (50.73 kg-cm) |