The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically the part number H2L50L12X-BWML4E, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor operates at a power rating of 1/2 horsepower and is compatible with various voltage options, including 115V and 230V at 60 Hz. The motor features a high efficiency hypoid gearing system, which is known for its durability and energy efficiency, making it suitable for industrial applications. It is equipped with steel carbonitrided and die quenched gears, contributing to an extended operational lifespan. The gear motor is lubricated for life with high-grade synthetic grease and sealed with machine slip fit "O" rings, reducing maintenance needs. Engineers may find the flexibility in mounting configurations beneficial, as it supports multiple installation options. The product is also compliant with UL/CSA and CE standards, ensuring it meets safety and performance requirements for various applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L50L12X-BWML4E |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 10850.0 In-lbs (12511 kg-cm) |