The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically the part number H2L50L080-BJR4S, is designed for applications requiring reliable power transmission. This gear motor is available in various single-phase standard voltages, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 to 1730 RPM, depending on the voltage and frequency. The gear motor features a robust construction with steel carbonitrided and die quenched gears, which contribute to its longevity. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The motor is suitable for both 50Hz and 60Hz applications, providing flexibility for different operational environments. Additionally, it is designed for easy mounting with various configurations available, making it adaptable for diverse engineering projects. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage, power, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L50L080-BJR4S |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 3 HP |
| Continuous Torque | 7187.0 In-lbs (8287 kg-cm) |