The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically part number H2L40T450-BWBL4E, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor is available in various single-phase voltage options, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. It features a high-efficiency hypoid gearing system, which enhances durability and performance, making it suitable for industrial applications. The motor operates at full load speeds of approximately 1700 RPM, with starting currents varying based on voltage. Capacitor requirements are specified, with values ranging from 6 µFd to 250 µFd depending on the voltage and frequency. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Additionally, it is designed for flexibility in mounting configurations, accommodating various installation requirements. This product is ideal for engineers seeking a robust and efficient gear motor solution.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L40T450-BWBL4E |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 6341.0 In-lbs (7312 kg-cm) |