The H2L28R160-BMK5A is a right-angle foot mount gear motor from Brother International Corporation, designed for applications requiring compact and efficient power transmission. This motor operates at a power rating of 1/2 horsepower and is compatible with various single-phase voltage options, including 115V, 220V, and 230V at 60 Hz. It features a full load speed of approximately 1730 RPM and a starting current of 2.25A at 220V. The gear motor is equipped with high-quality steel carbonitrided and die quenched gears, which enhance durability and extend operational life. It is lubricated for life with synthetic grease, reducing maintenance needs. The motor also supports multiple mounting configurations, providing flexibility for different installation requirements. Engineers considering this product should note its energy-efficient design and the availability of various voltage options, making it suitable for a range of industrial applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L28R160-BMK5A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Single-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 1308.0 In-lbs (1508 kg-cm) |