The H2L28L080-BBK4N is a mid-series right-angle foot mount gear motor from Brother International Corporation, designed for applications requiring efficient power transmission. This gear motor is available in various voltage options, including 115V, 200V, and 230V, with a frequency of 60 Hz. It features a power rating of 1/2 horsepower, delivering a full load speed of approximately 1730 RPM. The motor has a starting current of 2.25A at 220V and operates with a capacitor rating of 6 µFd at 440V. The gear motor is constructed with steel carbonitrided and die quenched gears, ensuring durability and longevity. It is lubricated for life with high-grade synthetic grease, which minimizes maintenance needs. The design allows for flexibility in mounting configurations, making it suitable for various industrial applications. The product is also compliant with UL/CSA and CE standards, indicating its reliability and safety for use in different environments.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L28L080-BBK4N |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 654.0 In-lbs (754 kg-cm) |