The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically part number H2F22T120-BBH6A, is designed for applications requiring reliable power transmission. This gear motor operates at a power rating of 1/2 horsepower and is compatible with standard voltages of 115V and 230V at 60 Hz. It features a full load speed of approximately 1730 RPM and a starting current of 2.30 A at 230V. The motor is equipped with a capacitor for improved performance, with a capacitance of 6 µFd at 440V. It is designed for durability, utilizing steel carbonitrided and die quenched gears, which contribute to a longer operational life. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Engineers considering this product should note its flexibility in mounting configurations and its suitability for various industrial applications, particularly where space and efficiency are critical.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2F22T120-BBH6A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Single-phase |
| Output Power | 0.1250 HP |
| Continuous Torque | 491.0 In-lbs (566 kg-cm) |