The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically the part number H2F22T060-BMK4A, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor operates at various single-phase standard voltages, including 115V and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. It features a high ratio hypoid gearing system, which enhances efficiency and durability, making it suitable for demanding industrial environments. The motor provides a full load speed of approximately 1730 RPM, with a starting current that varies depending on the voltage. Capacitor requirements are specified, with values ranging from 6 µFd to 250 µFd, depending on the voltage and frequency. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Its robust construction includes steel carbonitrided and die quenched gears, contributing to a longer operational lifespan. This product is ideal for engineers seeking a dependable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2F22T060-BMK4A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 507.0 In-lbs (585 kg-cm) |