The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically part number H2F22T015-BWBK4E, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor is available in various single-phase voltage options, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 to 1730 RPM, depending on the voltage and frequency settings. The gear motor features high-quality steel carbonitrided and die quenched gears, which enhance durability and extend operational life. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The design includes flexibility in mounting configurations, making it suitable for various installation requirements. Additionally, the motor is compatible with both 50Hz and 60Hz frequency standards, providing versatility for different regional applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of power, voltage, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2F22T015-BWBK4E |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 127.0 In-lbs (146 kg-cm) |