The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically the part number H2F22R050-BJK1A, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor operates at a power rating of 1/2 horsepower and is compatible with various single-phase voltage options, including 115V, 220V, and 230V at 60 Hz. The motor features a full load speed of approximately 1730 RPM and has a starting current of 2.25A at 220V. It utilizes a capacitor for improved performance, with specifications indicating a 6 µFd capacitor for 440V applications. The gear motor is constructed with durable materials, including steel carbonitrided and die quenched gears, which contribute to its longevity and efficiency. Engineers considering this product should note its lubrication system, which is designed for life with high-grade synthetic grease, minimizing maintenance needs. The motor's design allows for flexibility in mounting configurations, making it suitable for various installation scenarios. Overall, this gear motor is a viable option for projects requiring efficient and reliable performance in power transmission.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2F22R050-BJK1A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Single-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 423.0 In-lbs (488 kg-cm) |