The Mini Series In-Line Gear Motor Type G, specifically part number GL18N030-BMYJ2A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a selection of voltage options, including standard voltages for single-phase operation. The motor is equipped with high-quality steel carbonitrided and die quenched gears, which enhance durability and extend operational life. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. The gear motor supports multiple mounting configurations, providing flexibility for installation in different setups. Overall, this product is engineered for reliability and efficiency in demanding environments.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL18N030-BMYJ2A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.1667 HP |
| Continuous Torque | 147.0 In-lbs (169 kg-cm) |