The Mini Series In-Line Gear Motor Type G, part number GL15N100-BPRE5C, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a selection of voltage options, including standard single-phase voltages, and is equipped with high-quality aluminum die-cast housings for durability. The motor is lubricated for life with synthetic grease, which minimizes maintenance needs. Additionally, it offers flexibility in mounting configurations, enhancing its adaptability for different setups. This product is engineered for reliability and efficiency, making it a viable choice for engineers seeking a robust gear motor solution.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL15N100-BPRE5C |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 148.0 In-lbs (171 kg-cm) |