The Mini Series In-Line Gear Motor Type G, specifically the part number GL15N080-BMRE5A from Brother International Corporation, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower and is available in various voltage configurations, including standard single-phase options. The motor features high-quality construction with steel carbonitrided and die quenched gears, which enhance durability and extend operational life. It is lubricated for life with synthetic grease, minimizing maintenance needs. The gear motor is suitable for a variety of mounting configurations, providing flexibility for different installation requirements. Engineers considering this product should note its energy-efficient design and the availability of multiple voltage options, making it adaptable for various industrial applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL15N080-BMRE5A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 119.0 In-lbs (137 kg-cm) |