The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically the part number GL12N025-BPLD1A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial applications. It features a selection of voltage options, including standard voltages, and is designed for both 50Hz and 60Hz operation. The motor is equipped with high-quality steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with synthetic grease and sealed with "O" rings, minimizing maintenance needs and downtime. The gear motor also offers flexibility in mounting configurations, accommodating different installation requirements. Engineers considering this product should note its energy-efficient design and the availability of multiple voltage choices, which can enhance its adaptability for specific project needs.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL12N025-BPLD1A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 24.0 In-lbs (27.67 kg-cm) |