The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically the part number GL12N015-BBLC2C, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/12 horsepower and is suitable for various industrial applications. It features a robust construction with steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. The motor is available in multiple voltage options, accommodating both 50Hz and 60Hz frequencies, making it versatile for different electrical systems. It is lubricated for life with high-grade synthetic grease, reducing maintenance needs and downtime. The gear motor also offers flexibility in mounting configurations, enhancing its adaptability for various installation requirements. Engineers considering this product should evaluate its specifications against their project needs, particularly in terms of power requirements, voltage compatibility, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL12N015-BBLC2C |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 9.0 In-lbs (10.38 kg-cm) |