The Mini Series In-Line Gear Motor Type G, specifically the part number GL12N010-BMLC3N from Brother International Corporation, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage configurations, including standard single-phase voltages. The motor features a robust construction with steel carbonitrided and die quenched gears, ensuring durability and extended service life. It is lubricated for life with high-grade synthetic grease, which minimizes maintenance needs and downtime. The gear motor supports multiple mounting configurations, providing flexibility for integration into different systems. Engineers seeking a reliable and energy-efficient solution for their projects may find this gear motor suitable due to its advanced gearing technology and quality materials.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL12N010-BMLC3N |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 6.0 In-lbs (6.92 kg-cm) |