The Mini Series In-Line Gear Motor Type G, specifically the part number GF18N200-BBYE3A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a selection of standard voltages and is available in both 50Hz and 60Hz configurations. The motor is equipped with high-quality aluminum die-cast housings and utilizes steel carbonitrided and die-quenched gears, which contribute to its durability and extended lifespan. Additionally, the gear motor is lubricated for life with synthetic grease, reducing maintenance needs. The product supports multiple mounting configurations, enhancing its versatility in different setups.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF18N200-BBYE3A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 296.0 In-lbs (341 kg-cm) |